EN
  • EN
  • DE

ADM1021ARQZ

Part No ADM1021ARQZ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR TEMP DUAL3/5.5V 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Temp Monitoring System (Sensor) 0°C ~ 100°C, External Sensor Internal and External Sensor SMBus Output 16-QSOP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 100°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name ADM1021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 98
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860083-ADM1021ARQZ
Ultra Librarian 3D Model Ultra Librarian ADM1021ARQZ CAD Model

Description

ON Semiconductor ADM1021ARQZ Temperature Sensor

The ADM1021ARQZ is a high-performance, precision temperature sensor from ON Semiconductor designed to offer accurate temperature monitoring in a wide range of applications. This integrated circuit is particularly well-suited for advanced computer systems, environmental control systems, and industrial processes where reliable temperature data is crucial for system performance and safety.

Featuring a dual-channel design, the ADM1021ARQZ can measure its own temperature as well as the temperature of a remote thermal diode, typically located in a CPU, GPU, or another semiconductor device. This allows for precise monitoring of both local and remote temperatures with a single IC, providing system designers with a versatile and space-saving solution.

The sensor operates over a wide temperature range, with the ability to measure from -55°C to +125°C for the local temperature and -25°C to +125°C for the remote temperature. It boasts an impressive accuracy of ±1°C for the local sensor and ±3°C for the remote sensor, ensuring precise readings for critical applications.

Communication with the ADM1021ARQZ is facilitated through a standard I²C-compatible two-wire serial interface, which allows for easy integration into most microcontroller-based systems. The device also features programmable overtemperature and undertemperature alarm thresholds, which can be configured to trigger an alert if temperatures exceed specified limits, providing an additional layer of protection for sensitive electronic components.

The ADM1021ARQZ comes in a compact QSOP-16 package, making it ideal for space-constrained applications. Its low power consumption and wide supply voltage range of 3V to 5.5V make it a versatile choice for both portable and stationary applications.

With its combination of accuracy, reliability, and ease of use, the ADM1021ARQZ from ON Semiconductor is an excellent choice for system designers looking to implement effective thermal management solutions in their products.

You May Also Be Interested in

Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7406 $59.2480
195+ $0.6078 $118.5210
295+ $0.5887 $173.6665
410+ $0.5698 $233.6180
525+ $0.5507 $289.1175
705+ $0.4938 $348.1290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess