EN
  • EN
  • DE

NPCT650AA0YX

Part No NPCT650AA0YX
Manufacturer Nuvoton Technology Corporation of America
Catalog Specialized ICs
Description MOD TPM2.0 SECURITY DEVICE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Nuvoton Technology Corporation of America
Package Tray
Product Status Obsolete
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 887526-NPCT650AA0YX
Ultra Librarian 3D Model Ultra Librarian NPCT650AA0YX CAD Model

Description

The Nuvoton NPCT650AA0YX is an obsolete specialized integrated circuit (IC).

  • Package: Tray package
  • Standard Package Quantity: 1 piece
  • Programmable: No
  • ECCN Classification: OBSOLETE
  • MSL Level: 3 (168 hours)
  • Manufacturer: Nuvoton Technology Corporation of America

You May Also Be Interested in

Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Infineon Technologies
Lowest to $2.4359
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
ON Semiconductor
Need more? Email Us
Infineon Technologies
Universal System Basis Chip
Need more? Email Us
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess