EN
  • EN
  • DE

HP MSA1040-SFP-10GB - HP 10GB Short Wave iSCSI SFP for MSA1040

Part No HP MSA1040-SFP-10GB - HP 10GB Short Wave iSCSI SFP for MSA1040
Manufacturer HP
Catalog Sfp
Description HP 10GB Short Wave iSCSI SFP for MSA1040
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1412187-HP MSA1040-SFP-10GB - HP 10GB Short Wave iSCSI SFP for MSA1040
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP MSA1040-SFP-10GB - HP 10GB Short Wave iSCSI SFP for MSA1040 CAD Model

Description

The HP MSA1040-SFP-10GB is a powerful and compact Short Wave iSCSI SFP+ transceiver designed specifically for use with the HP MSA1040 storage array. This 10 Gigabit Ethernet (10GbE) small form-factor pluggable (SFP+) module provides high-speed networking connectivity for storage systems, enabling rapid data transfer and efficient storage access. It offers an excellent solution for expanding your storage network with high bandwidth capabilities. The HP MSA1040-SFP-10GB is engineered to support short wave laser specifications, ensuring it can efficiently handle data over multi-mode optical fiber connections up to a specified distance, typically within data centers or within close proximity buildings. It integrates seamlessly into existing network infrastructure, supporting iSCSI protocol for block-level storage traffic which is critical in storage area networks (SANs) where performance and reliability are essential. Being an HP-branded SFP+ module, it guarantees compatibility and the highest level of performance with your HP MSA1040 storage solutions. This transceiver employs 10GBase-SR technology, making it ideal for short-range, high-speed communication links. It is an indispensable component for businesses looking to upgrade their storage networks for enhanced data processing and retrieval capability, offering a robust pathway for dealing with intensive workloads and storage demands.

You May Also Be Interested in

HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us
HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HP 16GB Short Wave FC SFP for MSA1060
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess