EN
  • EN
  • DE

MAX4838EXT+TG104

Part No MAX4838EXT+TG104
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC CTLR OVP 7.4V SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Overvoltage Protection
Applications Cell Phones, Digital Cameras, Media Players
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 704254-MAX4838EXT+TG104
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4838
Introduction Date October 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX4838EXT+TG104 CAD Model

Description

Maxim Integrated MAX4838EXT+TG104 Product Overview

The MAX4838EXT+TG104 from Maxim Integrated is a cutting-edge circuit protection device that offers a robust solution for safeguarding sensitive electronic components against voltage transients and surges. This compact, high-performance device is specifically designed to provide overvoltage protection for applications that demand minimal space and high reliability, making it an ideal choice for portable and space-constrained electronic systems.

Key Features

  • Overvoltage Protection: The device is engineered to protect against overvoltage events, ensuring the longevity and stability of your electronic equipment.
  • Low Capacitance: With its low capacitance design, the MAX4838EXT+TG104 minimizes signal attenuation, making it suitable for high-speed data lines without compromising signal integrity.
  • Low Leakage Current: The component's low leakage current helps to preserve battery life in portable devices, making it an energy-efficient choice.
  • Fast Response Time: It offers a rapid response to overvoltage conditions, quickly clamping excess voltage to protect downstream circuitry.
  • Small Footprint: The device comes in a tiny 6-pin SC70 package, which is perfect for applications where board space is at a premium.

Applications

The MAX4838EXT+TG104 is versatile and can be used in a variety of applications. Its primary use is to protect sensitive electronics in:

  • Portable Devices
  • Smartphones and Tablets
  • Data Communication Systems
  • USB Interfaces and Peripheral Ports
  • Consumer Electronics
  • Medical Devices

Product Specifications

This device operates over a wide temperature range, making it suitable for challenging environments. Additionally, it is RoHS compliant, adhering to environmental standards for hazardous substances. The MAX4838EXT+TG104 provides a reliable defense against voltage spikes, ensuring that your electronic devices operate smoothly and without interruption.

Conclusion

The Maxim Integrated MAX4838EXT+TG104 is a testament to the company's commitment to providing high-quality, reliable circuit protection solutions. Its blend of performance, compact size, and ease of integration makes it an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1887 $65.6610
65+ $1.7960 $116.7400
100+ $1.7394 $173.9400
140+ $1.6840 $235.7600
180+ $1.6274 $292.9320
240+ $1.4588 $350.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess