EN
  • EN
  • DE

NCT7511Y TR

Part No NCT7511Y TR
Manufacturer Nuvoton Technology Corporation of America
Catalog PMIC - Thermal Management
Description IC H/W MONITOR 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 85°C
Accuracy ±1°C Local, ±2°C Remote
Topology ADC, Comparator, Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 1082478-NCT7511Y TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Signal Processing, Audio, Imaging, Video & Vision, Consumer Electronics, Computers & Computer Peripherals, Wireless, Communications & Networking, Medical
Ultra Librarian 3D Model Ultra Librarian NCT7511Y TR CAD Model

Description

The NCT7511Y TR is an integrated circuit designed by Nuvoton Technology Corporation of America.

  • Function: Fan Control and Temperature Monitor
  • Supply Voltage: 3.3V
  • Output Type: I²C/SMBus
  • Topology: ADC, Comparator, Register Bank
  • Sensor Types: Internal and External
  • Sensing Temperature Range: -40°C to 85°C
  • Temperature Sensing Accuracy: ±1°C Local and ±2°C Remote
  • Features: Output Alarm and Fan Control
  • Applications: Industrial, signal processing, audio, imaging, video and vision, consumer electronics, computers and computer peripherals, wireless, communications and networking, and medical applications
  • Package: 16-QFN (4x4)

You May Also Be Interested in

Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $14.5631
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP / Serial Fan Controllers
Lowest to $6.7582
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $4.9477
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $15.2115
Texas Instruments
IC DIODE/DGTL TEMP SENSOR 10WSON
Lowest to $3.6511
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5093 $60.3720
95+ $1.2384 $117.6480
145+ $1.1997 $173.9565
200+ $1.1610 $232.2000
260+ $1.1224 $291.8240
345+ $1.0062 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,943 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess