EN
  • EN
  • DE

LM80CIMT-5/NOPB

Part No LM80CIMT-5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description IC MONITOR SYS HARDWAR 24-TSSOP / Serial Fan Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PowerWise
Packaging Tube
Part Status Obsolete(EOL)
Function Hardware Monitor
Sensor Type Internal and External
Sensing Temperature -25°C ~ 125°C, External Sensor
Accuracy ±3°C(Maximum)
Topology ADC, Comparator, Fan Speed Counter, Register Bank
Output Type I2C
Output Alarm No
Output Fan No
Operating Supply Voltage 2.8 V ~ 5.75 V
Operating Temperature Range -25°C ~ 125°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 779377-LM80CIMT-5/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM80
Introduction Date June 01, 1999
ECCN 5A991.g
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM80CIMT-5/NOPB CAD Model

Description

Product Overview: LM80CIMT-5/NOPB

The LM80CIMT-5/NOPB is a high-quality voltage regulator component manufactured by Texas Instruments, renowned for its precision and reliability in a wide range of electronic applications. This integrated circuit is designed to provide a fixed output voltage of 5V, making it an ideal choice for powering 5V logic circuits and other standard digital systems.

Key Features

  • Output Voltage: The device offers a stable 5V output, which is essential for consistent performance in digital and mixed-signal circuits.
  • Output Current: It is capable of delivering an output current of up to 500mA, suitable for a variety of low-power applications.
  • Package Type: The LM80CIMT-5/NOPB comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Thermal Protection: The built-in thermal shutdown feature ensures that the device operates within safe temperature ranges, protecting both the regulator and the circuitry it powers.
  • High Efficiency: This voltage regulator is designed for high efficiency, minimizing power loss and heat generation during operation.
  • No External Components Required: The regulator is designed to work without the need for external components, simplifying design and reducing system complexity.

Applications

The LM80CIMT-5/NOPB is versatile and can be used in a variety of electronic devices and systems, including:

  • Consumer Electronics
  • Computer Peripherals
  • Networking Equipment
  • Portable Devices
  • Power Management Solutions

Quality and Environmental Compliance

This product is supplied in a "No Lead" (NOPB) package, which complies with current environmental regulations regarding hazardous substances. Texas Instruments is committed to producing environmentally friendly components that meet the highest standards for quality and performance.

Conclusion

The LM80CIMT-5/NOPB from Texas Instruments is a reliable and efficient solution for a wide range of voltage regulation needs. Its robust design, coupled with Texas Instruments' commitment to quality, makes it a preferred choice for engineers and designers looking for a stable 5V power supply in their electronic projects.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7582 $54.0656
19+ $5.5452 $105.3588
28+ $5.3720 $150.4160
39+ $5.1987 $202.7493
50+ $5.0254 $251.2700
67+ $4.5055 $301.8685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,062 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess