EN
  • EN
  • DE

LTC2990CMS#PBF

Part No LTC2990CMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Thermal Management
Description IC TEMP/VOLT/CUR MONITOR 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal and External
Accuracy ±3.5°C Local(Max), ±1.5°C Remote(Max)
Topology ADC, Multiplexer, Voltage Reference
Output Type I2C
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 2.9 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 072550-LTC2990CMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2990CMS#PBF CAD Model

Description

Introducing the LTC2990CMS#PBF from Linear Technology

The LTC2990CMS#PBF is a versatile temperature, voltage, and current monitor from Linear Technology, designed for modern systems requiring precise and reliable monitoring. This integrated circuit (IC) offers a comprehensive solution for system health monitoring through its ability to measure a wide range of parameters with high accuracy.

Key Features

  • Quad Voltage Measurement: The LTC2990 can measure up to four voltage channels, allowing for monitoring of various points in a system.
  • Temperature Sensing: It includes an internal temperature sensor with a range from -40°C to +125°C, ensuring that you can keep track of system temperature with ease.
  • Current Monitoring: By measuring the voltage across a shunt resistor, the LTC2990 can also monitor current, providing a complete picture of the power consumption within your system.
  • High Accuracy: This product boasts high accuracy measurements, which is critical for maintaining the reliability and efficiency of your application.
  • I²C Interface: It features an I²C compatible interface, allowing for easy integration into your system with minimal additional components required.
  • Programmable Alert Outputs: The LTC2990 provides two programmable alert outputs that can be configured to indicate when a measured parameter is out of a predefined range, adding an extra layer of protection for your system.

Applications

The LTC2990CMS#PBF is ideal for a wide range of applications, including:

  • System thermal management
  • Power supply monitoring
  • Environmental monitoring and data center infrastructure
  • Industrial control systems
  • Telecommunications equipment

With its 16-pin MSOP package, the LTC2990 is compact and can be easily incorporated into space-constrained designs. Its robust design ensures reliability across various operating conditions, making it a go-to choice for engineers and designers looking for a high-quality monitoring solution.

Whether you're monitoring a simple power supply or managing a complex system, the LTC2990CMS#PBF from Linear Technology provides the accuracy, reliability, and ease of use needed to ensure your systems are operating at their best.

You May Also Be Interested in

Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.7855

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.8497 $99.6994
3+ $40.9023 $122.7069
4+ $39.6241 $158.4964
6+ $38.3459 $230.0754
7+ $37.0677 $259.4739
10+ $33.2331 $332.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess