EN
  • EN
  • DE

NCT3521U

Part No NCT3521U
Manufacturer Nuvoton Technology Corporation of America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1528+
Reference case SOT23-5
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 715595-NCT3521U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCT3521U CAD Model

Description

The NCT3521U is a Super I/O controller manufactured by Nuvoton Technology Corporation of America. Super I/O controllers are essential components in PC and embedded systems, providing a variety of low-bandwidth interfaces such as serial ports, parallel ports, keyboard and mouse controllers, and fan control. The NCT3521U is designed to manage these legacy interfaces efficiently and reliably, enabling communication and control of peripheral devices.

Applications:

  • Desktop PCs
  • Embedded Systems
  • Industrial PCs
  • Point-of-Sale (POS) Systems
  • Motherboards

Features:

  • Multiple Serial Ports: Supports multiple UARTs (Universal Asynchronous Receiver/Transmitter) for serial communication.
  • Parallel Port: Provides a standard parallel port for printer or other parallel device connectivity.
  • Keyboard and Mouse Controller: Integrates keyboard and mouse interface functionality.
  • Fan Control: Supports fan speed control for thermal management.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds.
  • LPC Interface: Communicates with the host system via the LPC (Low Pin Count) bus.
  • GPIO Pins: General-purpose input/output pins for custom control and monitoring.

Benefits:

  • Comprehensive Interface Support: Provides a wide range of legacy interfaces.
  • Efficient System Management: Integrates multiple functions into a single chip.
  • Improved Thermal Management: Fan control and hardware monitoring enhance thermal performance.
  • Simplified System Design: Reduces component count and board space.
  • Enhanced System Reliability: Hardware monitoring and fan control help to prevent system failures.
  • Cost-Effective Solution: Integrates multiple functions into one chip.

Additional Details:

The NCT3521U is commonly used in desktop PCs, embedded systems, and industrial PCs to provide the necessary interfaces for connecting peripheral devices. Its integrated keyboard and mouse controller simplifies the design of input devices. The fan control functionality allows the system to adjust fan speeds based on temperature, reducing noise and power consumption. The hardware monitoring capabilities provide valuable information about the system's health, enabling proactive maintenance and preventing failures.

The LPC interface allows the NCT3521U to communicate with the host system efficiently. The GPIO pins provide flexibility for custom control and monitoring applications. The NCT3521U is a reliable and cost-effective solution for managing legacy interfaces and ensuring the proper operation of peripheral devices in a wide range of electronic systems. It is an essential component for system management and control.

You May Also Be Interested in

Samsung
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Analog Devices Inc.
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5068 $50.6800
245+ $0.4158 $101.8710
375+ $0.4028 $151.0500
515+ $0.3898 $200.7470
665+ $0.3768 $250.5720
890+ $0.3379 $300.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess