EN
  • EN
  • DE

HP 733668-B21 - HP 2U SFF Easy Rail kit (w CMA) for G8-G10 Servers

Part No HP 733668-B21 - HP 2U SFF Easy Rail kit (w CMA) for G8-G10 Servers
Manufacturer HP
Catalog Rack Options
Description HP 2U Small Form Factor Easy Install Rail Kit with CMA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411834-HP 733668-B21 - HP 2U SFF Easy Rail kit (w CMA) for G8-G10 Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 733668-B21 - HP 2U SFF Easy Rail kit (w CMA) for G8-G10 Servers CAD Model

Description

The HP 733668-B21 is a comprehensive solution designed to facilitate the effortless installation and robust support of 2U Small Form Factor (SFF) servers within HP's Generation 8 (G8) to Generation 10 (G10) lineup in server racks. This kit includes both the Easy Install Rail Kit and a Cable Management Arm (CMA), providing a dual benefit of securing the server in the rack and organizing its cables effectively. The rail kit's design eliminates the requirement for tools during installation, offering a rapid and convenient server deployment process, while the cable management arm ensures that all cables are neatly arranged and accessible, significantly reducing the risk of accidental disconnections or damage. Adjustable to fit a variety of rack sizes, the kit's inclusion of a CMA also aids in maintaining optimal airflow, crucial for preventing server overheating. For IT administrators and technicians, the HP 733668-B21 represents an essential tool for enhancing the operational efficiency and reliability of their data center infrastructure.

You May Also Be Interested in

IBM
IBM DS4000 rails
Need more? Email Us
IBM
OPTIONAL RAIL KIT B16/B32/B5K
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT - L52/D52
Need more? Email Us
IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us
IBM
DS3000 rail set
Need more? Email Us
IBM
2498-B24/24E rail kit
Need more? Email Us
IBM
IBM RAIL KIT EXP700/710
Need more? Email Us
IBM
IBM FlashSystem 5000 SFF EXP rails
Need more? Email Us
IBM
IBM V5030E SFF CTR rails
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess