EN
  • EN
  • DE

NTE74LS49

Part No NTE74LS49
Manufacturer NTE
Catalog OEM Parts (M - N)
Description Integrated Circuit Low Power Schottky Bcd-to-seven-segment Decoder/driver Open C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040519-NTE74LS49
Categories OEM Parts(M-N)
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTE74LS49 CAD Model

Description

The NTE74LS49 is a BCD to 7-segment decoder IC from NTE Electronics. This integrated circuit is designed to convert Binary Coded Decimal (BCD) input into a format suitable for driving 7-segment displays, commonly used in digital clocks, calculators, and other numeric display applications. Unlike other BCD to 7-segment decoders, the NTE74LS49 features open-collector outputs, allowing it to drive higher-voltage displays and external circuitry.

Applications:

  • Digital Clocks: Driving the numeric displays that show the time.
  • Calculators: Displaying the results of calculations.
  • Frequency Counters: Showing the measured frequency.
  • Instrumentation: Displaying readings from sensors and measurement devices.
  • Digital Panel Meters: Providing a numeric readout for various parameters.

Features:

  • BCD to 7-Segment Decoding: Converts BCD input into the appropriate signals for a 7-segment display.
  • Open-Collector Outputs: Outputs are open-collector, allowing for higher voltage driving.
  • Lamp Test Input: Allows for testing all segments of the display simultaneously.
  • Ripple Blanking Input/Output: Enables cascading of multiple decoders for multi-digit displays.

Benefits:

  • Simplified Display Interface: Reduces the complexity of driving 7-segment displays from digital circuits.
  • Flexible Voltage Driving: Open-collector outputs allow for driving displays with different voltage requirements.
  • Easy to Use: The BCD input and straightforward control inputs make it easy to integrate into digital systems.
  • Versatile: Suitable for a wide range of display applications.
  • Cost-Effective: Provides a simple and efficient solution for numeric display needs.

Additional Details:

The NTE74LS49 typically operates on a 5V power supply for the logic portion. However, the open-collector outputs can be pulled up to a higher voltage, depending on the requirements of the display. It is part of the 74LS series of logic gates, known for their low-power Schottky technology. The IC is usually available in a DIP (Dual In-line Package), which facilitates easy prototyping and breadboarding. It accepts a 4-bit BCD input and generates the corresponding 7-segment output pattern. The lamp test input, when activated, turns on all segments of the display, allowing for a quick check of the display's functionality. The ripple blanking input/output allows multiple devices to be cascaded for multi-digit displays, suppressing leading zeros for a cleaner display. Due to its open collector outputs, external pull-up resistors are required for proper functionality. The NTE74LS49 is a reliable and widely used component in various digital display applications, offering a convenient and efficient solution for interfacing digital circuits with 7-segment displays, particularly when higher voltage displays or external loads need to be driven.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess