EN
  • EN
  • DE

47654-0001

Part No 47654-0001
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Micro-USB AB Receptacle, Right Angle, Mid-Mount, SMT, with Extended Solder Tabs, Lead-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Receptacle, USB
Contact Plating Gold
Country of Origin CN
Current Rating 1.5 A
Depth 6.8 mm
Gender Female
Glow Wire Compliant Non-compliant
Housing Material Thermoplastic
Length 10.13 mm
Max Operating Temperature 85 °C
Max Voltage Rating (AC) 100 V
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Circuits 13
Number of Contacts 5
Number of Ports 1
Number of Positions 5
Number of Rows 1
Number of Terminals 5
Orientation Right Angle, Vertical
Pitch 650 µm
Plating Gold
REACH SVHC Unknown
RoHS Compliant
Termination Solder
USB Standard USB 2.0
Voltage Rating (AC) 30 V
Win Source Part Number 1204379-47654-0001
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 47654-0001 CAD Model

Description

The Molex Receptacle USB Connector is a female connector with a solder termination.

  • Contacts: five
  • Orientation: right angle and vertical
  • Housing Material: thermoplastic
  • Circuits: 13
  • RoHS: compliant
  • Standard: USB 2.0 standards
  • Current Rating: 1.5 A
  • Voltage Rating: 30 V (AC) and 100 V (AC) respectively
  • Depth: 6.8 mm
  • Mounting: surface mountable
  • Color: black

You May Also Be Interested in

TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess