The SN74HC14PWT from Texas Instruments is a high-performance, hex inverter integrated circuit with Schmitt-Trigger inputs. Designed to operate with a power supply range of 2 V to 6 V, this IC provides a robust solution for digital signal processing where noise immunity and higher processing speeds are crucial. It is a part of the 74HC series, known for its high-speed CMOS logic that strikes a balance between speed and power consumption.
Key Features
- Logic Type: Inverter with Schmitt-Trigger inputs
- Number of Circuits: Six independent inverters in one package
- Input Voltage Range: 2 V to 6 V, compatible with TTL levels
- Output Current: Capable of driving 5.2 mA at 5 V
- Propagation Delay Time: Fast propagation delays (e.g., 13 ns at 4.5 V)
- Temperature Operating Range: -40°C to 85°C, suitable for industrial environments
- Mounting Type: Surface mount with TSSOP (Thin Shrink Small Outline Package) footprint
- Package / Case: TSSOP-14, offering a compact, space-saving design
Applications
The SN74HC14PWT is versatile and can be used in a variety of applications such as:
- Wave shaping and noise filtering
- Signal processing
- Glitch removal on digital lines
- Logic level conversion
- High-speed logic gates
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN74HC14PWT is no exception, offering consistent performance and durability. The device is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations.
Ordering Information
To order the SN74HC14PWT or request samples, visit the Texas Instruments website or contact your local authorized distributor. Ensure to refer to the latest data sheets for detailed specifications and application notes for guidance on usage and integration into your projects.