EN
  • EN
  • DE

SN74HC03NS

Part No SN74HC03NS
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND OD 4CH 2-INP 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features NAND Gate IC 4 Channel Open Drain 14-SO
Manufacturer Texas Instruments
Series 74HC
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.209", 5.30mm Width)
Case / Package 14-SO
Family Name 74HC03
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896570-SN74HC03NS
Ultra Librarian 3D Model Ultra Librarian SN74HC03NS CAD Model

Description

The SN74HC03NS from Texas Instruments is a high-quality integrated circuit that belongs to the 74HC family. This product is a quadruple 2-input positive-NAND gate with open-drain outputs. Designed to operate from 2 V to 6 V, this device is optimized for use in a wide range of applications where drive capabilities and logic level shifting are required.

Key Features

  • Logic Type: NAND Gate
  • Logic Level: CMOS
  • Number of Circuits: 4
  • Inputs Per Circuit: 2
  • Output Type: Open Drain
  • Voltage - Supply: 2 V ~ 6 V
  • Current - Output High, Low: -, 4 mA
  • Operating Temperature: -40°C ~ 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 14-SOIC (0.209", 5.30mm Width)

Applications

The SN74HC03NS is designed for use in a variety of applications, including:

  • Logic level shifting
  • Buffering and driving heavy loads
  • Wired-OR logic
  • Interfacing and signal gating

Reliability and Quality

As with all Texas Instruments products, the SN74HC03NS is manufactured to the highest standards, ensuring reliability and performance. It is suitable for industrial, commercial, and consumer applications where a robust and dependable logic gate solution is required.

Environmental Compliance

The SN74HC03NS is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for electronic designs.

For detailed specifications, technical data, and application notes, please refer to the official Texas Instruments datasheet for the SN74HC03NS product.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0577 $51.4425
60+ $1.6884 $101.3040
92+ $1.6357 $150.4844
127+ $1.5829 $201.0283
164+ $1.5301 $250.9364
219+ $1.3718 $300.4242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess