Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Character and Numeric
Mfr NTE Electronics, Inc
Package Bag
Number of Characters 1
Dimension 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm)
Digit/Alpha Size 0.30" (7.62mm)
Display Type 7-Segment
Common Pin Common Anode
Color Yellow
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 10mA
Millicandela Rating 2mcd
Wavelength - Peak 585nm
Power Dissipation (Max) 60mW
Package / Case 14-DIP (0.300", 7.62mm), 11 Leads
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.41.0000
Other Names 2368-NTE3055
Standard Package 1
Win Source Part Number 1081632-NTE3055
Ultra Librarian 3D Model Ultra Librarian NTE3055 CAD Model

Description

The NTE3055 is an optoelectronic component manufactured by NTE Electronics, Inc.

  • Type: It is a 7-segment display module
  • Digit/Alpha Size: with a digit/alpha size of 0.30" (7.62mm)
  • Common Pin: and a common pin of common anode.
  • Color: This yellow colored display module has a millicandela rating of 2mcd
  • Voltage-Forward (Vf): and a voltage-forward (Vf) of 2.1V.
  • Current: It operates with a current of 10mA
  • Peak Wavelength: and has a peak wavelength of 585nm.

You May Also Be Interested in

Rohm Semiconductor
DISPLAY 7SEG 14.6MM 1DGT RED CA / Display Segmented Module 1DIGIT 8LED Red CA 10-Pin DIP Module Film
Lowest to $7.3864
ECAD model for LA-601VB
Rohm Semiconductor
DISPLAY 7SEG 14.6MM 1DGT GRN CC / Display Segmented Module 1DIGIT 8LED Green CC 10-Pin DIP Module Film
Lowest to $4.7481
ECAD model for LA-601ML
Broadcom Limited
DISPLAY 7SEGMENT HER CC 0.31"
Lowest to $3.0958
ECAD model for HDSP-U213
Broadcom Limited
LED 7-SEG 14.2MM CA HE RED RHD
Lowest to $2.9558
ECAD model for HDSP-5501-GH000
Broadcom Limited
LED 7-SEG 14.2MM CC HE RED RHD
Lowest to $3.8541
ECAD model for HDSP-5503-GH000
Lite-On Inc.
Displays Module 1DIGIT 8LED Hi-Eff. Red CC 10-Pin DIP Module / DISPLAY 1DGT HER 0.40" CC
Lowest to $1.3204
ECAD model for LTS-4980AHR
Broadcom Limited
DISPLAY 7SEGMENT HER CA
Lowest to $2.2975
ECAD model for HDSP-F201-DE000
Broadcom Limited
DISPLAY 7SEGMENT HER CA 0.3"
Lowest to $3.0818
ECAD model for HDSP-A211
Broadcom Limited
Displays Module 1DIGIT 8LED Red CA 10-Pin DIP Module Tube / 8 mm (0.31 inch) Ultra Mini Seven Segment Displays | DISPLAY 7SEGMENT ALGAAS CA 0.31"
Lowest to $4.8771
ECAD model for HDSP-U101

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention