Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NTE
Package Bag
Product Status Active
Programmable Not Verified
Type Waveform Generator
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8542.31.0000
Win Source Part Number 261060-NTE864
Ultra Librarian 3D Model Ultra Librarian NTE864 CAD Model

Description

The NTE864 is a specialized IC that serves as a waveform generator.

  • Function: Waveform generator
  • Package: 14-DIP
  • Mounting: can be easily mounted on a circuit board
  • Features: programmable, offers flexibility in generating different types of waveforms
  • Operating Temperature Range: -40°C to 85°C
  • Status: active product from NTE
  • Applications: widely used in electronic systems that require waveform generation

You May Also Be Interested in

Infineon Technologies
Lowest to $2.4475
ECAD model for SLB9655TT1.2
Microchip Technology
IC EEPROM 128K I2C 5MHZ 8SOIC / Secure Memory 8-SOIC
Need more? Email Us
ECAD model for AT88SC12816C-SU
Freescale Semiconductor - NXP
SCK60DN512VL
Need more? Email Us
ECAD model for SCK60DN512VL
Analog Devices Inc.
DUAL 12-BIT MULTIPLYING DAC / Buffered Multiplying CMOS D/A Converter 24-PDIP
Need more? Email Us
ECAD model for DAC8212HP
Rochester Electronics
ULN2429A
Need more? Email Us
ECAD model for ULN2429A
Analog Devices Inc.
IC AFE/PWM CONTROLLER 48LQFP / AFE/PWM Controller 48-LQFP (7x7)
Lowest to $13.5943
ECAD model for AD8452ASTZ
Analog Devices Inc.
DGTL ISOL 2500VRMS 2CH CAN 32BGA / Transceiver, Isolated 32-BGA (15x11.25)
Lowest to $8.1191
ECAD model for LTM2889CY-5#PBF
Freescale Semiconductor - NXP
MPC5602B - NXP 32-BIT MCU, POWER
Need more? Email Us
ECAD model for SPC50602PEFOMLL6
National Semiconductor (TI)
MM14543BMJ-MIL
Need more? Email Us
ECAD model for MM14543BMJ-MIL

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention