EN
  • EN
  • DE

HW233-10

Part No HW233-10
Manufacturer NTE
Catalog OEM Parts (F - I)
Description Resistor 1/2W Metal Film Flameproof 3.3K Ohm 2% Axial Lead 10/PACKAGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028708-HW233-10
Categories OEM Parts(F-I)
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HW233-10 CAD Model

Description

The NTE HW233-10 is a heat sink designed for a variety of electronic components. It's specifically engineered to dissipate heat generated by semiconductors, ensuring optimal performance and preventing thermal damage. This heat sink is manufactured by NTE Electronics, a reputable supplier of electronic components and accessories.

Applications

  • Power amplifiers
  • Voltage regulators
  • Microprocessors
  • Discrete semiconductors (transistors, diodes, etc.)
  • LED lighting systems

Features

  • Extruded aluminum construction for efficient heat transfer.
  • Black anodized finish for improved thermal radiation and corrosion resistance.
  • Designed for through-hole mounting.
  • Compact size for use in space-constrained applications.
  • High surface area for maximum heat dissipation.

Benefits

  • Extends the lifespan of electronic components by preventing overheating.
  • Improves the reliability of electronic circuits and systems.
  • Allows components to operate at higher power levels without exceeding their maximum temperature ratings.
  • Simple and easy to install.
  • Cost-effective solution for thermal management.

Additional Details

The HW233-10 heat sink's dimensions are crucial for proper fitting. It's important to verify these dimensions against the component being cooled. The thermal resistance of the heat sink, typically measured in °C/W, determines its ability to dissipate heat. Lower thermal resistance indicates better performance. The mounting method should also be considered, ensuring a secure and thermally conductive connection between the heat sink and the component. The black anodized finish not only provides corrosion resistance but also enhances thermal radiation, further improving heat dissipation.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess