EN
  • EN
  • DE

FTAS00-150A5

Part No FTAS00-150A5
Manufacturer NKK Switches
Catalog Touch Screen Overlays
Description TOUCH SCREEN RESISTIVE 15\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Length 12.19" (309.50mm)
Width 0.08" (2.10mm)
Height 9.19" (233.50mm)
Interface RS232, USB
Type Resistive
Diagonal Screen Size 15\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565366-FTAS00-150A5
Ultra Librarian 3D Model Ultra Librarian FTAS00-150A5 CAD Model

Description

N

You May Also Be Interested in

NKK Switches
TOUCH SCREEN RESISTIVE 8.4\
Need more? Email Us
3M
TOUCH SCREEN 41.57"
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 15\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 10.4\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 5.7\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 15\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 6.5\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 12.1\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 12.1\
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess