EN
  • EN
  • DE

HHM2319B2

Part No HHM2319B2
Manufacturer TDK Corporation
Catalog RF Directional Coupler
Description COUPLER DIRECTIONAL AGSM-DCS-PCS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Coupler Type Dual Band, Dual Path
Frequency 824MHz to 915MHz, 1.71GHz to 1.91GHz
Coupling Factor -20 ± 1dB
Applications AGSM, DCS, PCS
Insertion Loss 0.3dB
Isolation 28dB
Case / Package 0805
Win Source Part Number 001598-HHM2319B2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HHM2319B2 CAD Model

Description

The TDK Corporation HM2319B2 is a dual-band, dual-path coupler.

  • Applications: AGSM, DCS, and PCS
  • Frequency Range: 824MHz to 915MHz and 1.71GHz to 1.91GHz
  • Coupling Factor: -20 ± 1dB
  • Insertion Loss: 0.3dB
  • Isolation: 28dB
  • Case: 0805
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Anaren
Lowest to $2.9105
Anaren
COUPLER 90DEG 800-1000MHZ 3DB
Lowest to $3.0758
AVX Corporation
DIRECTIONAL COUPLER 1900MHZ 0603 / THIN-FILM DIRECTIONAL COUPLERS
Lowest to $0.4598
Anaren
20 dB Directional Coupler
Lowest to $2.7674
Anaren
COUPLER 90DEG 811-1000MHZ 3DB
Lowest to $3.5412
Anaren
Lowest to $3.5424
Anaren
COUPLER 90DEG 800-1000MHZ 3DB
Need more? Email Us
Anaren
COUPLER 90DEG 1700-2000MHZ 3DB
Lowest to $2.6900
Anaren
Hybrid Coupler 3 dB, 90°
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess