EN
  • EN
  • DE

FTAS00-84AS4

Part No FTAS00-84AS4
Manufacturer NKK Switches
Catalog Touch Screen Overlays
Description TOUCH SCREEN RESISTIVE 8.4\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Length 6.95" (176.50mm)
Width 0.08" (2.10mm)
Height 5.33" (135.40mm)
Interface 4-Wire
Type Resistive
Diagonal Screen Size 8.4\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565369-FTAS00-84AS4
Ultra Librarian 3D Model Ultra Librarian FTAS00-84AS4 CAD Model

Description

N

You May Also Be Interested in

MikroElektronika
TOUCH SCREEN RESISTIVE 2.8\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 12.1\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 10.4\
Need more? Email Us
Newhaven
TOUCH SCREEN RESISTIVE 3.5\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 10.4\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 5.7\
Need more? Email Us
3M
TOUCH SCREEN 41.57"
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 15\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 12.1\
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess