EN
  • EN
  • DE

NT5SV16M8CT-8B

Part No NT5SV16M8CT-8B
Manufacturer NANYA
Catalog SD
Description SD 16Mx8-8B PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945270-NT5SV16M8CT-8B
Series *
Ultra Librarian 3D Model Ultra Librarian NT5SV16M8CT-8B CAD Model

Description

The Nanya NT5SV16M8CT-8B is a 128Mb Synchronous DRAM (SDRAM) device. This memory chip is engineered for applications demanding efficient and rapid data handling, making it suitable for a wide array of uses.

Applications

  • Desktop Computers: Used as main memory to facilitate smooth multitasking and program execution.
  • Laptop Computers: Integrated for enhanced performance and responsiveness.
  • Networking Devices: Employed in routers and switches for data buffering and forwarding.
  • Embedded Systems: Utilized in various embedded applications where memory is crucial for operation.
  • Gaming Consoles: Functions as a component of the memory subsystem for improved gaming experiences.

Features

  • Memory Capacity: 128Mb (16M x 8) memory organization.
  • Synchronous Operation: Synchronized with the system clock for efficient timing and data transfer.
  • Data Transfer Rate: High data transfer rates, allowing for quick access to stored information.
  • Low Power Consumption: Designed to minimize power usage, making it suitable for mobile and battery-powered devices.
  • Voltage: Operates at a standard voltage of 3.3V.
  • Package Type: TSOP (Thin Small Outline Package) for easy surface mounting.
  • Clock Frequency: Supports a specific clock frequency, ensuring compatibility with various systems.

Benefits

  • Enhanced System Performance: Provides high-speed data access, boosting overall system responsiveness.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces overall energy costs.
  • Reliable Operation: Nanya's reputation ensures stable and dependable performance.
  • Compact Design: The TSOP package allows for efficient use of board space.
  • Simplified Integration: Synchronous operation facilitates straightforward integration into existing systems.

Technical Specifications

The NT5SV16M8CT-8B operates with a 3.3V power supply and is compliant with JEDEC standards for SDRAM devices. Its design incorporates optimized timing parameters, including CAS latency and burst length, to maximize performance. The device is available in a TSOP package, enabling easy integration into a variety of electronic devices. It features standard refresh rates to preserve data integrity and is designed to operate within a typical commercial temperature range.

You May Also Be Interested in

Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Lowest to $5.7149
Hynix Semiconductor
Mobile SD 8Mx16 166MHz FBGA
Lowest to $2.4486
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Qimonda
Mobile SD 16Mx16 Ind CL2.5
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-75 PC166 Pb-Free
Need more? Email Us
Samsung
Mobile SD 16Mx32-75 FBGA Pb-Free
Lowest to $15.6410
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $92.5374
Micron Technology Inc.
Mobile SD 512Mb (LPSDR)
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess