EN
  • EN
  • DE

BB15AP-HA

Part No BB15AP-HA
Manufacturer NKK Switches
Catalog Pushbutton Switches
Description SWITCH PUSH SPDT 0.4VA 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Through Hole
Type Standard
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 28 V
Voltage Rating - DC 28 V
Actuator Type Round, Button
Actuator Marking No Marking
Color - Actuator/Cap Black
Termination Style PC Pin
Features Antistatic
Temperature Range - Operating -30°C ~ 85°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1556612-BB15AP-HA
Ultra Librarian 3D Model Ultra Librarian BB15AP-HA CAD Model

Description

N

You May Also Be Interested in

C&K Components
SWITCH PUSH SPDT 0.4VA 20V / Pushbutton Switch SPDT Standard Surface Mount, Right Angle
Need more? Email Us
IDEC
Pushbutton Switches Pushbutton 25mm Momentary Metal Round Yellow 1NO-1NC Contact PCB
Need more? Email Us
IDEC
Switch Key Lock N.O./N.C. DPDT Flat Key Solder Panel Mount
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Need more? Email Us
C&K Components
Electromechanical Switch Key Switch N.O. SPST 0.1A Box
Need more? Email Us
IDEC
Pushbutton Switches Pushbutton 22mm Momentary Metal Round Black 1NO-1NC Contact Screw Terminal
Need more? Email Us
IDEC
LED PANEL INDICATOR GRN 24V IP65 / LED Panel Indicator Green 24V Solder Lug
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess