EN
  • EN
  • DE

TCH30C10

Part No TCH30C10
Manufacturer Nihon Inter Electronics Corporation
Catalog Electronic Wholesale
Description Scokkty Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nihon Inter Electronics Corporation
Win Source Part Number 1265578-TCH30C10
Manufacturer Homepage www.niec.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCH30C10 CAD Model

Description

The TCH30C10 is a rectifier diode manufactured by Nihon Inter Electronics Corporation. It is a discrete semiconductor device designed for converting alternating current (AC) to direct current (DC) in various electronic circuits. This particular diode is commonly used in power supplies, battery chargers, and other applications where efficient rectification is required.

Applications

  • Power Supplies
  • Battery Chargers
  • DC-DC Converters
  • Freewheeling Diodes
  • Reverse Polarity Protection

Features

  • High Surge Current Capability
  • Low Forward Voltage Drop
  • High Reliability
  • Compact Package
  • Lead-Free Construction

Benefits

  • Efficient AC-DC conversion
  • Protection against voltage spikes
  • Long lifespan and dependable operation
  • Space-saving design
  • Environmentally friendly

Additional Details

The TCH30C10 is characterized by its high surge current capability, which allows it to withstand brief periods of high current without being damaged. The low forward voltage drop minimizes power dissipation, improving the efficiency of the circuit. The diode is typically packaged in a through-hole package, such as TO-220, for easy mounting and heat sinking. The specific electrical characteristics, such as maximum forward current, reverse voltage, and thermal resistance, are detailed in the Nihon Inter Electronics datasheet. Proper heat sinking is essential to prevent overheating, especially when operating at high current levels. The TCH30C10 also features a high reverse voltage rating, which provides protection against voltage spikes and reverse polarity conditions. This diode is designed to meet the demands of various applications requiring reliable and efficient rectification.

When designing circuits using the TCH30C10, it's crucial to consider the thermal management to ensure long-term reliability. Adequate heat sinking should be implemented to dissipate the heat generated by the diode. The mounting method should also be carefully considered to minimize thermal resistance between the diode and the heat sink. The datasheet provides detailed information on the thermal resistance and power dissipation ratings, which should be carefully reviewed during the design process. Additionally, it is important to protect the diode against overvoltage conditions by using appropriate transient voltage suppression (TVS) devices. This will help to prevent damage to the diode in the event of voltage spikes or surges. The TCH30C10 is a robust and reliable rectifier diode suitable for a wide range of applications.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess