Products specifications

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261888-F930G685MAA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F930G685MAA CAD Model

Description

F930G685MAA Tantalum Capacitor

The F930G685MAA is engineered to provide high capacitance with minimal ESR, making it an optimal choice for power management applications.

  • Applications:
  • DC-DC Converters
  • RF Filtering Circuits
  • Battery Powered Devices
  • Mobile and Wireless Devices

Features and Benefits:

  • Low Equivalent Series Resistance (ESR)
  • Compact design for space-constrained projects
  • Reliable performance in adverse conditions
  • Optimized for high-frequency applications

Additional Details: This capacitor is specifically designed for demanding applications where high ripple current and efficiency are needed.

You May Also Be Interested in

Vishay
CAP TANT 33UF 10% 75V AXIAL / 33 µF Hermetically Sealed Tantalum Capacitors 75 V Axial, Can 2.5Ohm
Need more? Email Us
ECAD model for 134D336X9075C6
Vishay
CAP TANT 15UF 20% 50V 2917 / 15 µF Molded Tantalum Capacitors 50 V 2917 (7343 Metric) 300mOhm
Lowest to $1.7920
ECAD model for TR3E156M050C0300
Vishay
CAP TANT 100UF 10% 125V AXIAL / 100 µF Hermetically Sealed Tantalum Capacitors 125 V Axial, Can 1.8Ohm
Need more? Email Us
ECAD model for 134D107X9125T6
Vishay
CAP TANT 4.7UF 10% 35V 2312 / 4.7 µF Molded Tantalum Capacitors 35 V 2312 (6032 Metric) 600mOhm
Lowest to $2.9152
ECAD model for TR3C475K035C0600
Vishay
CAP TANT 68UF 10% 50V AXIAL / 68 µF Hermetically Sealed Tantalum Capacitors 50 V Axial, Can 1.5Ohm
Need more? Email Us
ECAD model for 134D686X9050C6
Kemet
Cap Tant Solid 15uF 20V 5% (4.57 X 10.67mm) Axial Bulk
Need more? Email Us
ECAD model for T322D156J020AT
AVX Corp/Kyocera Corp
CAP TANT 33UF 10% 6.3V 1411 / 33 µF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric), 1210 350mOhm
Need more? Email Us
ECAD model for TPSB336K006R0350
Vishay
Cap Tant Solid 150uF 6V 10% (7.34 X 17.42mm) Axial (1%FR) 125°C T/R / CAP TANT 150UF 10% 6V AXIAL
Need more? Email Us
ECAD model for M39003/01-2247/TR
AVX Corp/Kyocera Corp
CAP TANT / Tantalum Capacitors
Need more? Email Us
ECAD model for CWR09MB475KM

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention