EN
  • EN
  • DE

134D107X9125T6

Part No 134D107X9125T6
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 100UF 10% 125V AXIAL / 100 µF Hermetically Sealed Tantalum Capacitors 125 V Axial, Can 1.8Ohm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum Capacitors
Mfr Vishay Sprague
Series HI TMP®, 134D
Package Tray
Capacitance 100 µF
Tolerance ±10%
Voltage - Rated 125 V
Type Hermetically Sealed
ESR (Equivalent Series Resistance) 1.8Ohm
Temperature Range - Operating -55°C ~ 200°C
Mounting Type Through Hole
Package / Case Axial, Can
Size / Dimension 0.390" Dia x 0.766" L (9.91mm x 19.46mm)
Manufacturer Size Code T
Features Wet Tantalum
Standard Package 20
RoHS Status RoHS non-compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8532.21.0020
Win Source Part Number 1350610-134D107X9125T6
Ultra Librarian 3D Model Ultra Librarian 134D107X9125T6 CAD Model

Description

The Vishay Sprague 134D107X9125T6 is a hermetically sealed tantalum capacitor that is used in electronic circuits.

  • Capacitance: 100 μF
  • Voltage Rating: 125 V
  • ESR: 1.8Ohm
  • Tolerance: ±10%
  • Size: 0.390" Dia x 0.766" L (9.91mm x 19.46mm)
  • Mounting Type: Through hole
  • RoHS: Not compliant
  • Manufacturer Size Code: T
  • Package: Tray

You May Also Be Interested in

Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $136.7335 $136.7335
2+ $132.1757 $264.3514
3+ $118.5023 $355.5069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess