EN
  • EN
  • DE

EX12U1LWT

Part No EX12U1LWT
Manufacturer Nichicon
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058095-EX12U1LWT
Categories OEM Parts(C-E)
Manufacturer Nichicon
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EX12U1LWT CAD Model

Description

The EX12U1LWT is a surface mount aluminum electrolytic capacitor manufactured by Nichicon. This capacitor is designed for general purpose applications requiring a compact size and reliable performance. Aluminum electrolytic capacitors are commonly used for filtering, smoothing, and energy storage in electronic circuits.

Applications:

  • Power supplies: Used for filtering and smoothing the output voltage in power supplies.
  • Consumer electronics: Found in TVs, audio equipment, and other consumer devices for filtering and decoupling.
  • LED lighting: Employed in LED drivers for smoothing the current and ensuring stable light output.
  • Industrial equipment: Utilized in various industrial applications for power conditioning and filtering.
  • Automotive electronics: Integrated into automotive systems for filtering and energy storage.

Features:

  • Surface mount design: Allows for automated assembly and compact board layout.
  • High ripple current capability: Can withstand high ripple currents, making it suitable for demanding applications.
  • Long life: Offers a long operational life, ensuring reliable performance over time.
  • Wide operating temperature range: Operates over a wide temperature range, making it suitable for various environments.
  • RoHS compliant: Complies with RoHS regulations, ensuring environmental friendliness.

Benefits:

  • Compact size: Saves board space, allowing for smaller and more compact designs.
  • Reliable performance: Provides stable and reliable performance, ensuring proper circuit operation.
  • Cost-effective: Offers a cost-effective solution for filtering and energy storage.
  • Easy to use: Simple to integrate into electronic circuits.
  • Long lifespan: Offers a long lifespan, reducing the need for frequent replacements.

Additional Details:

The EX12U1LWT has a specific capacitance and voltage rating, which can be found in the Nichicon datasheet. The dimensions of the capacitor are also provided in the datasheet, allowing designers to ensure proper fit on the PCB. The Equivalent Series Resistance (ESR) is an important parameter to consider, especially in high-frequency applications. Detailed specifications, including capacitance tolerance, leakage current, and temperature characteristics, can be found in the product datasheet. It's important to consult the datasheet for proper application and derating guidelines to ensure optimal performance and longevity.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess