EN
  • EN
  • DE

AK93C85AF-E1

Part No AK93C85AF-E1
Manufacturer AKM Semiconductor Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1168137-AK93C85AF-E1
Categories Custom Parts
Manufacturer AKM Semiconductor Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK93C85AF-E1 CAD Model

Description

The AK93C85AF-E1 is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by AKM Semiconductor Inc. EEPROMs are non-volatile memory devices that can be electrically erased and reprogrammed, making them suitable for storing configuration data, calibration settings, and other information that needs to be retained even when power is removed. The AK93C85AF-E1 is commonly used in automotive electronics, industrial control systems, and other applications requiring reliable non-volatile storage.

Applications

  • Automotive Electronics: Used for storing configuration data in engine control units (ECUs), anti-lock braking systems (ABS), and other automotive systems.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs), motor drives, and other industrial equipment for storing calibration settings and program data.
  • Consumer Electronics: Found in TVs, DVD players, and other consumer electronics devices for storing user preferences and settings.
  • Medical Equipment: Used in medical devices for storing calibration data and configuration parameters.
  • Security Systems: Integrated into security cameras, access control systems, and alarm systems for storing user codes and configuration settings.

Features

  • Serial Interface: Uses a serial interface, such as I2C or SPI, for communication with microcontrollers and other digital devices.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Electrically Erasable and Programmable: Can be electrically erased and reprogrammed in-system.
  • Low Power Consumption: Optimized for low power applications.
  • Small Package: Available in small surface mount packages for space-constrained applications.
  • Write Protection: Prevents accidental overwriting of data.

Benefits

  • Reliable Data Storage: Ensures reliable storage of critical data.
  • Flexible Reprogramming: Allows for easy updating of data in-system.
  • Low Power Operation: Conserves energy in battery-powered applications.
  • Compact Design: Small package size enables integration into small devices.

Additional Details

The AK93C85AF-E1 typically operates from a low voltage power supply and is available in a variety of package styles. Key specifications include the memory size, operating voltage range, operating temperature range, and endurance (number of write cycles). The device typically includes features such as write protection and page write mode. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Anachip Corp
Need more? Email Us
Amd
Contact for details
Need more? Email Us
STMicroelectronics
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Molex, LLC
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Microchip Technology
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess