EN
  • EN
  • DE

PCMF2USB3S/S711

Part No PCMF2USB3S/S711
Manufacturer Nexperia USA Inc.
Catalog Common Mode Chokes
Description NOW NEXPERIA PCMF1USB3S - DATA L / Line Common Mode Choke DCR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Common Mode Chokes
Mfr Nexperia USA Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1,158 pcs
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 888790-PCMF2USB3S/S711
Ultra Librarian 3D Model Ultra Librarian PCMF2USB3S/S711 CAD Model

Description

The PCMF2USB3S/S711 is an active common mode choke filter from Nexperia USA Inc. The PCMF2USB3S/S711 is an active common mode choke filter from Nexperia USA Inc.

  • Type: Common Mode Choke Filter
  • Application: EMI/RFI Suppression
  • Packaging: Bulk
  • Pieces per Package: 1,158
  • ECCN: Complies with ECCN regulations
  • REACH: Unaffected by REACH regulations
  • Manufacturer: Nexperia USA Inc.
  • Status: Active

You May Also Be Interested in

Maglayers
Lowest to $0.1513
Sunlord
CMC 400MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 400mA DCR 300mOhm
Lowest to $0.0149
AVX Corporation
Common mode Noise Filters
Lowest to $0.0681
Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133
EPCOS (TDK)
CMC 6.8MH 1.2A 2LN TH / 6.8 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ)
Lowest to $0.8615
Murata Electronics North America
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Pulse
CMC 470UH 700MA 2LN 800 OHM SMD / 470 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 700mA DCR 300mOhm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5571 $50.1390
220+ $0.4572 $100.5840
340+ $0.4429 $150.5860
470+ $0.4286 $201.4420
605+ $0.4143 $250.6515
810+ $0.3714 $300.8340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess