The SMAJ51CA-13-F is a robust transient voltage suppression (TVS) diode, expertly manufactured by Diodes Incorporated, designed to protect sensitive electronic equipment from voltage spikes and transients. This device is a preferred choice for engineers looking to safeguard their circuitry in a compact form factor without compromising on performance.
Key Features
- Bi-Directional Protection: The SMAJ51CA-13-F offers bi-directional clamping, making it ideal for AC applications or where the polarity is reversible, providing versatile protection against transient overvoltages.
- High Surge Capability: With its ability to handle surges up to 400W (10/1000μs), this TVS diode is well-suited for absorbing high energy transients, ensuring robust protection for your electronic components.
- Fast Response Time: The device reacts in less than 1 picosecond from 0V to BV min, offering immediate response to transient events, which is critical for protecting sensitive circuitry from fast-rising transients.
- Low Incremental Surge Resistance: Excellent clamping capability is achieved with low incremental surge resistance, minimizing the voltage overshoot during a surge event.
- DO-214AC (SMA) Package: The small and lightweight SMA package enables easy integration into a wide range of applications, from consumer electronics to industrial systems, without taking up significant board space.
Applications
The SMAJ51CA-13-F is designed for application in environments where transient overvoltage protection is critical. This includes:
- Power Supply Circuits
- Communication Systems
- Automotive Systems
- Industrial Equipment
- Consumer Electronics
Specifications
| Parameter |
Value |
| Reverse Stand-off Voltage (VRWM) |
51V |
| Breakdown Voltage (VBR) |
56.7V - 62.7V |
| Peak Pulse Power Dissipation (PPPM) |
400W |
| Clamping Voltage (VC) |
82.4V |
| Operating Temperature Range |
-55°C to +150°C |
With its combination of high surge capability, fast response time, and low incremental surge resistance within a compact package, the SMAJ51CA-13-F from Diodes Incorporated is an excellent choice for transient voltage protection across a variety of applications.