EN
  • EN
  • DE

PBLS1503Y,115

Part No PBLS1503Y,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 15V
Resistor - Base (R1) (Ohms) 10k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 30 @ 5mA, 5V / 150 @ 100mA. 2V
Max Vce (sat) 150mV @ 500μA, 10mA / 250mV @ 50mA, 500mA
Collector Cut-off Current(Max) 1μA, 100nA
Frequency - Transition 280MHz
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 1086360-PBLS1503Y,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBLS1503Y,115 CAD Model

Description

The Nexperia USA Inc. PBLS1503Y,115 is a pre-biased NPN and PNP transistor in one package.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: PBLS1503Y,115
  • Type: pre-biased NPN and PNP transistor
  • Frequency: 280MHz
  • Collector Cut-off Current: 1μA and 100nA
  • Typical Gain: 30 @ 5mA and 5V, 150 @ 100mA and 2V
  • Maximum Collector-Emitter Breakdown Voltage: 50V and 15V
  • Maximum Current Collector: 100mA and 500mA
  • Maximum Power Dissipation: 300mW
  • Maximum Vce (sat): 150mV @ 500μA and 10mA, 250mV @ 50mA and 500mA
  • Package: 6-TSSOP
  • Application: discrete semiconductor products

You May Also Be Interested in

ON Semiconductor
TRANS NPN/PNP 50V BIPO SC88-6 / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Lowest to $0.0696
Panasonic
TRANS PREBIAS DUAL NPN SMINI6 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 150mW Surface Mount SMINI6-G1
Lowest to $0.1712
NXP / Nexperia
NOW NEXPERIA PUMB15 - SMALL SIGN / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Need more? Email Us
Panasonic
TRANS PREBIAS DUAL NPN MINI6 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 300mW Surface Mount MINI6-G1
Need more? Email Us
ON Semiconductor
TRANS 2NPN PREBIAS 0.187W SOT363 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363
Lowest to $0.0551
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Lowest to $0.1217
Nexperia USA Inc.
PUMD2-Q/SOT363/SC-88
Lowest to $0.1661
Panasonic
TRANS 2NPN PREBIAS 0.15W SMINI5 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 150mW Surface Mount SMini5-G1
Need more? Email Us
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Lowest to $0.0206

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess