EN
  • EN
  • DE

YB-TG128128S04A-N-A

Part No YB-TG128128S04A-N-A
Manufacturer YEEBO DISPLAY LTD
Catalog Display Modules - TFT Displays
Description 1.44" TFT Display Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Custom Products (Display)
Size 1.44" TN TFT
Resolution 128x128
Brightness 250cd/m²
Working Temperature -20-70℃
Driver IC ST7735S
Interface MUC
Ultra Librarian 3D Model Ultra Librarian YB-TG128128S04A-N-A CAD Model

You May Also Be Interested in

YEEBO DISPLAY LTD
3.2" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
13.3" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
5.0" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
1.44" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
21.5" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
3.9" Bar Type TFT Module
Need more? Email Us
YEEBO DISPLAY LTD
2.0" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
3.5" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
2.8" TFT Display Module
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess