EN
  • EN
  • DE

ADN-100-20-A-P-A

Part No ADN-100-20-A-P-A
Manufacturer Festo Corporation
Catalog Pneumatics, Hydraulics
Description COMPACT CYLINDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Actuators/Cylinders
Mfr Festo Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1043924-ADN-100-20-A-P-A
Ultra Librarian 3D Model Ultra Librarian ADN-100-20-A-P-A CAD Model

Description

The Festo Corporation 1043924-ADN-100-20-A-P-A actuator/cylinder, a reliable component in the Industrial Automation and Controls - Pneumatics, Hydraulics category.

  • Design: designed for various applications in the industrial automation field
  • Packaging: bulk packaging
  • Package Size: standard package of 1 piece
  • Status: part of the Festo Corporation's active product lineup, making it readily available for your industrial automation needs

You May Also Be Interested in

Belimo
CCV, 2-WAY, SS TRIM, 3/4", CV 14
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Festo Corporation
LINEAR DRIVE
Need more? Email Us
Festo Corporation
SHORT-STROKE CYLINDER
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Belimo
CCV, 2-WAY, SS TRIM, 2", CV 57
Lowest to $0.0878
Crouzet USA
MEMORY ELEMENT 4/2 SUB-BASE MNT
Need more? Email Us
Festo Corporation
STOPPER CYLINDER
Need more? Email Us
Festo Corporation
SOLENOID VALVE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess