Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Active
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number 74HC280
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577548-CD74HC280E
Ultra Librarian 3D Model Ultra Librarian CD74HC280E CAD Model

Description

Product Overview: CD74HC280E Logic IC

The CD74HC280E is a high-speed CMOS Logic 9-Bit Parity Generator/Checker manufactured by Texas Instruments. This integrated circuit is designed to provide a 9-bit parity function which is essential in digital systems for error detection. It is commonly used in communication systems, data processing units, and in various applications where data integrity is crucial.

The device features a 9-bit odd/even parity generator/checker, with each bit position having a corresponding input and output pin. The parity generator function takes nine input bits and produces an output that is the odd or even parity for these inputs. Conversely, the checker function compares the input parity with the generated parity to determine if an error has occurred.

Key Features:

  • High-Speed Operation: The CD74HC280E operates at high speeds, making it suitable for fast data processing and communication systems.
  • Wide Operating Voltage Range: It has a broad operating voltage range from 2V to 6V, providing flexibility for use in various circuit designs.
  • Low Power Consumption: The device has a low power consumption characteristic of CMOS technology, making it ideal for battery-operated equipment.
  • High Noise Immunity: Typical of CMOS devices, it exhibits high noise immunity, ensuring reliable performance in electrically noisy environments.
  • Compatibility: It is compatible with all CMOS and TTL logic families, allowing for easy integration into existing systems.

The CD74HC280E is available in a standard 14-pin DIP (Dual In-line Package), which is suitable for through-hole mounting. This package type makes it easy to handle for prototyping and small production runs.

Applications:

  • Data communication systems
  • Error checking and correction devices
  • Microprocessor systems
  • Portable and battery-powered electronics
  • Industrial control systems

With its robust design and versatile features, the CD74HC280E from Texas Instruments is a reliable choice for designers looking to implement parity generation and checking functions in their digital systems to enhance data integrity and reliability.

You May Also Be Interested in

Texas Instruments
IC 9-BIT GEN/CHKER 14SO
Need more? Email Us
ECAD model for SN74AS280NS
Texas Instruments
9-Bit Odd/Even Parity Generator/Checker
Need more? Email Us
ECAD model for CD74ACT280E
ON Semiconductor
LOG TTL PARITY CHCK 9BIT
Need more? Email Us
ECAD model for SC65895PK280
Texas Instruments
54S280 9-BIT ODD/EVEN PARITY GEN
Lowest to $74.9329
ECAD model for SNJ54S280W
Texas Instruments
54180 9-BIT ODD/EVEN PARITY GENE
Need more? Email Us
ECAD model for SN54180J
Texas Instruments
IC 9-BIT GEN/CHKER 14SOIC
Lowest to $1.5413
ECAD model for SN74AS280DR
Texas Instruments
9-BIT ODD/EVEN PARITY GENERATORS
Need more? Email Us
ECAD model for SNJ54S280J
Quality Semiconductor
IC PARITY GEN/CHKER 9-BIT / Parity Generator 9-Bit
Need more? Email Us
ECAD model for QS74FCT280BTS1
Texas Instruments
PARITY GENERATOR/CHECKER, 8-BIT,
Lowest to $2.0983
ECAD model for SN74180N

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention