EN
  • EN
  • DE

MMBZ20VCL,215

Part No MMBZ20VCL,215
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 17VWM 28VC TO236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 17V (Max)
Voltage - Breakdown (Min) 19V
Voltage - Clamping (Max) @ Ipp 28V
Current - Peak Pulse (10/1000µs) 1.4A
Power - Peak Pulse 40W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 65pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number MMBZ20
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1138800-MMBZ20VCL,215
Ultra Librarian 3D Model Ultra Librarian MMBZ20VCL,215 CAD Model

Description

The 1138800-MMBZ20VCL,215 is a TVS diode designed for circuit protection in automotive applications.

  • Type: TVS Diode, Unidirectional
  • Reverse Standoff Voltage: 17V
  • Breakdown Voltage: 19V
  • Clamping Voltage: 28V @ Peak Pulse Current
  • Peak Pulse Power: 40W
  • Capacitance: 65pF @ 1MHz
  • Mount: Surface Mount
  • Package: TO-236-3
  • Operating Temperature: -55°C to 150°C

You May Also Be Interested in

Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
940+ $0.0533 $50.1020
2,290+ $0.0437 $100.0730
3,540+ $0.0424 $150.0960
4,880+ $0.0410 $200.0800
6,315+ $0.0396 $250.0740
8,455+ $0.0355 $300.1525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,110 pieces
MOQ: 940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess