EN
  • EN
  • DE

IP4310CX8/P,135

Part No IP4310CX8/P,135
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 8WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications HDMI
Capacitance @ Frequency 12pF @ 1MHz
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-CSP (1.16x1.16)
Win Source Part Number 1045687-IP4310CX8/P,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4310CX8/P,135 CAD Model

Description

The IP4310CX8/P,135 is a zener diode with a stand-off voltage of 5.5V (Max) and a minimum breakdown voltage of 6V.

  • Stand-off Voltage (Max): 5.5V
  • Minimum Breakdown Voltage: 6V
  • Capacitance: 12pF @ 1MHz
  • Application: HDMI
  • Channel: Unidirectional
  • Protection: Power line
  • Package: 8-CSP (1.16x1.16)
  • Operating Temperature Range: -30°C to 85°C (TA)
  • Category: Circuit Protection
  • Popularity: Medium
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess