EN
  • EN
  • DE

ADP3339AKC-1.5-RL

Part No ADP3339AKC-1.5-RL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Accuracy, Ultralow IQ, 1.5 A, anyCAP Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141335-ADP3339AKC-1.5-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3339AKC-1.5-RL CAD Model

Description

The ADP3339AKC-1.5-RL is a high-performance linear regulator manufactured by Analog Devices Inc., designed to deliver a fixed output of 1.5V. This regulator provides an impressive dropout voltage and output tolerance, making it ideal for applications requiring a high degree of voltage precision and stability.

Key Features

  • High Accuracy: The ADP3339AKC-1.5-RL boasts an outstanding output voltage accuracy of ±1%, ensuring reliable performance for sensitive electronic devices.
  • Low Dropout Voltage: With a low dropout voltage of just 280 mV (typical) at 1.5A, this regulator operates efficiently even when the supply voltage is close to the output voltage, minimizing power loss and heat generation.
  • High Output Current: Capable of delivering up to 1.5A of output current, it is well-suited for powering a wide range of ICs and microprocessors.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards the regulator and the application from damage due to excessive heat.
  • Current Limiting: In-built current limiting prevents damage to the regulator during fault conditions, such as output short circuits or overloads.
  • Low Noise: This regulator is optimized for low noise operation, making it an excellent choice for sensitive RF or audio applications.
  • Package: The device comes in a 5-lead TO-263 package, which is suitable for surface mount technology and provides good thermal performance.

Applications

The ADP3339AKC-1.5-RL is versatile and can be used in various applications, including:

  • High-end consumer electronics
  • Portable and battery-powered devices
  • Microprocessor and FPGA supply
  • Optical network systems
  • Communication infrastructure

Ordering Information

The product is available in a tape and reel format, denoted by the 'RL' suffix, facilitating automated assembly processes for high-volume production.

For more detailed specifications, application notes, and support documentation, please visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess