EN
  • EN
  • DE

LP3906SQ-FXPI/NOPB

Part No LP3906SQ-FXPI/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC REG DC-DC/LINEAR DUAL 24WQFN / Digital Cores PMIC 24-WQFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications Digital Cores
Current - Supply 60µA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x5)
Base Product Number LP3906
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LP3906SQ-FXPI/NOPB-ND,296-40346-1,-296-40346-1-ND,296-40346-6,296-40346-2
Standard Package 1,000
Win Source Part Number 1070555-LP3906SQ-FXPI/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3906SQ-FXPI/NOPB CAD Model

Description

Product Overview: LP3906SQ-FXPI/NOPB

The LP3906SQ-FXPI/NOPB is a high-performance, dual-output power management integrated circuit (PMIC) from Texas Instruments, designed to cater to a wide range of applications. This versatile component is particularly suitable for portable and space-constrained applications due to its compact QFN package and integrated functionalities.

Key Features

  • Dual-Output Capability: The LP3906SQ-FXPI/NOPB is capable of delivering two regulated voltages, which can be independently adjusted, making it a flexible solution for systems that require multiple power rails.
  • High Efficiency: With an integrated synchronous step-down converter and a linear regulator, this PMIC ensures efficient power conversion, which is critical for battery-operated devices to maximize battery life.
  • Compact QFN Package: The device comes in a space-saving 24-pin QFN package, making it an ideal choice for portable electronics where PCB real estate is at a premium.
  • Adjustable Output Voltage: The output voltage of the LP3906SQ-FXPI/NOPB can be finely tuned to meet the specific requirements of the application, providing design flexibility.
  • Thermal Protection: The PMIC features built-in thermal shutdown protection, safeguarding the device and the system from damage due to overheating.
  • Low Dropout Operation: The linear regulator can operate with a very low dropout, ensuring stable output even when the input supply voltage is close to the output voltage.

Applications

The LP3906SQ-FXPI/NOPB is an excellent choice for powering a variety of electronic devices, including but not limited to:

  • Smartphones and Tablets
  • Wireless Communication Systems
  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Devices

In summary, the LP3906SQ-FXPI/NOPB from Texas Instruments is a highly versatile, dual-output PMIC that combines efficiency, compactness, and reliability, making it an optimal power solution for designers looking to optimize their power management in space-sensitive and power-conscious applications.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4229 $54.2290
23+ $4.4495 $102.3385
35+ $4.3105 $150.8675
48+ $4.1714 $200.2272
62+ $4.0324 $250.0088
83+ $3.6153 $300.0699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 705 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess