EN
  • EN
  • DE

LMH0340SQ/NOPB

Part No LMH0340SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 3 Gbps, HD, SD, DVB-ASI SDI Serializer and Cable Driver With LVDS Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Video Equipment
Interface SMBus (2-Wire/I²C)
Operating Supply Voltage 2.5V, 3.3V
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Mounting SMD
Win Source Part Number 1201385-LMH0340SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0340
Introduction Date April 11, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH0340SQ/NOPB CAD Model

Description

Product Overview: LMH0340SQ/NOPB

The LMH0340SQ/NOPB is a high-performance, adaptive cable equalizer designed by Texas Instruments to facilitate the transfer of high-definition video signals over long runs of coaxial cable. This product is part of TI's extensive range of signal conditioning solutions, and it is particularly well-suited for professional video applications such as broadcasting studios, video editing suites, and digital signage networks.

Key Features

  • High Data Rates: The LMH0340SQ/NOPB supports data rates up to 2.97 Gbps, making it capable of handling high-bandwidth video formats including 1080p60, 3G-SDI, HD-SDI, and SD-SDI.
  • Adaptive Equalization: The device features an adaptive equalizer that compensates for cable loss up to 150 meters at 2.97 Gbps, ensuring signal integrity over long cable distances.
  • Low Power Consumption: Designed for efficiency, the LMH0340SQ/NOPB operates with low power consumption, making it an eco-friendly choice for continuous operation in video systems.
  • Output Driver: The integrated cable driver delivers a clean, stable signal output even under varying load conditions.
  • Robust Protection: The device includes integrated electrostatic discharge (ESD) protection to safeguard against unexpected voltage spikes.

Applications

The LMH0340SQ/NOPB's capabilities make it an ideal choice for a variety of applications, including:

  • Professional Video Equipment
  • Digital Video Routers and Switchers
  • Video Distribution Amplifiers
  • Video Editing and Production Systems
  • Digital Signage

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMH0340SQ/NOPB is no exception. It is offered in a surface-mount, 16-pin WQFN package and is characterized for operation from -40°C to +85°C. The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards.

Ordering and Packaging

The LMH0340SQ/NOPB is available for order in tray and reel packaging options, providing flexibility for production requirements. For detailed ordering and shipping information, customers should consult the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.1423 $63.1423
2+ $51.8091 $103.6182
3+ $50.1900 $150.5700
5+ $48.5710 $242.8550
6+ $46.9520 $281.7120
8+ $42.0949 $336.7592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess