EN
  • EN
  • DE

MCIMX6G1AVM05AA

Part No MCIMX6G1AVM05AA
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Description IC MPU I.MX6UL 528MHZ 289MAPBGA / ARM? Cortex?-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Freescale Semiconductor - NXP
Series i.MX6UL
Package Bulk
Product Status Obsolete
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 528MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers LVDS
Ethernet 10/100Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.2V, 1.35V, 1.5V, 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Security Features ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS
Mounting Type Surface Mount
Package / Case 289-LFBGA
Supplier Device Package 289-MAPBGA (14x14)
Additional Interfaces CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART
Base Product Number MCIMX6
Standard Package 22 pcs
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 884007-MCIMX6G1AVM05AA
Ultra Librarian 3D Model Ultra Librarian MCIMX6G1AVM05AA CAD Model

Description

The MCIMX6G1AVM05AA is an embedded microprocessor from Freescale Semiconductor - NXP.

  • Series: i.MX6UL
  • Core Processor: ARM Cortex-A7
  • Number of Cores: 1
  • Bus Width: 32-bit
  • Speed: 528MHz
  • RAM Controllers: LPDDR2, DDR3, and DDR3L
  • Co-processors/DSP: Multimedia and NEON SIMD
  • Interfaces: CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, and UART
  • Package: Bulk
  • Standard Package: 22 pieces

You May Also Be Interested in

Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess