EN
  • EN
  • DE

BUK9K12-60E/1X

Part No BUK9K12-60E/1X
Manufacturer Nexperia USA Inc.
Catalog FETs - Arrays
Description Mosfet Array 60V 35A (Ta) 68W (Ta) Surface Mount LFPAK56D
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia USA Inc.
Packaging Bulk
Part Status Obsolete
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 35A (Ta)
Rds On (Max) @ Id, Vgs 10.7mOhm @ 15A, 10V
Vgs(th) (Max) @ Id 2.1V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 24.5nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds 3470pF @ 25V
Power - Max 68W (Ta)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Package / Case SOT-1205, 8-LFPAK56
Supplier Device Package LFPAK56D
Base Product Number BUK9K12
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1480855-BUK9K12-60E/1X
Ultra Librarian 3D Model Ultra Librarian BUK9K12-60E/1X CAD Model

You May Also Be Interested in

ON Semiconductor
Dual N-Channel, Notebook Power Supply MOSFET | MOSFET 2N-CH 30V 6.3A/8.6A 8SOIC
Lowest to $0.9192
ON Semiconductor
DUAL N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR | MOSFET 2N-CH 60V 0.28A SOT563F
Lowest to $0.1640
Panasonic
Silicon N-channel MOSFET | MOSFET N/P-CH 30V 0.1A SSMINI6
Lowest to $1.4662
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
ON Semiconductor
Lowest to $5.0520
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Infineon Technologies
DIGITAL AUDIO MOSFET | MOSFET 2N-CH 55V 11A TO-220FP-5
Lowest to $4.2435
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Infineon Technologies
Generation V Technology | MOSFET 2P-CH 20V 4.3A 8-SOIC
Lowest to $16.1530

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess