EN
  • EN
  • DE

BUK92150-55A,118

Part No BUK92150-55A,118
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description MOSFETs TAPE13 PWR-MOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Technology Si
Mounting Style SMD/SMT
Package / Case DPAK-3 (TO-252-3)
Transistor Polarity N-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 55 V
Id - Continuous Drain Current 11 A
Rds On - Drain-Source Resistance 125 mOhms
Vgs - Gate-Source Voltage - 15 V, + 15 V
Vgs th - Gate-Source Threshold Voltage 1 V
Qg - Gate Charge 6 nC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 175 C
Pd - Power Dissipation 36 W
Channel Mode Enhancement
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand Nexperia
Product Type MOSFETs
Standard Pack Qty 2500
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BUK92150-55A,118 CAD Model

Description

The BUK92150-55A,118 is a high-performance, low-voltage PowerMOS transistor from NXP Semiconductors, a leader in the electronic components industry. This product is designed to deliver efficient power management and conversion in a compact package, making it an ideal choice for a wide range of applications.

Key Features

  • Low Threshold Voltage: The transistor operates at a low threshold voltage, ensuring low on-state resistance and reduced conduction losses.
  • High-Speed Switching: Engineered for fast switching performance, the BUK92150-55A,118 minimizes switching losses and enhances overall efficiency.
  • TrenchMOS Technology: Utilizing NXP's advanced TrenchMOS silicon technology, this product offers superior thermal and electrical characteristics.
  • Surface-Mount Package: The device comes in a surface-mount DPAK package, enabling easier integration into modern PCB designs and automated manufacturing processes.

Applications

The versatility of the BUK92150-55A,118 makes it suitable for a variety of applications, including:

  • DC/DC converters
  • Motor control circuits
  • Power management systems
  • Automotive electronics
  • Load switching

Product Specifications

Parameter Value
Drain-Source Voltage (VDS) 55 V
Continuous Drain Current (ID) 75 A
Power Dissipation (PD) 110 W
Operating Temperature Range -55°C to +175°C

With its robust design and cutting-edge technology, the BUK92150-55A,118 is a reliable and efficient solution for power control and conversion. Whether for industrial, automotive, or consumer electronics, this NXP transistor is engineered to meet the most demanding performance requirements.

You May Also Be Interested in

Vishay
MOSFETs P Ch -100Vds 20Vgs
Lowest to $4.5883
Toshiba Semiconductor and Storage
RF Bipolar Transistors Radio-Frequency Bipolar Transistor
Need more? Email Us
IXYS
MOSFETs IXTA3N120 TRL
Lowest to $13.9586
NXP / Nexperia
RF Bipolar Transistors Single NPN 15V 25mA 300mW 25 2.8GHz
Need more? Email Us
NXP / Nexperia
RF Bipolar Transistors PNP 35MA 15V 4GHZ
Need more? Email Us
Infineon Technologies
MOSFETs TRENCH >=100V
Lowest to $4.3554
Toshiba Semiconductor and Storage
MOSFETs LowON Res MOSFET ID=4A VDSS=20V
Lowest to $0.2911
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT PNP 180V 2A Transistor
Lowest to $2.7083
NXP / Nexperia
JFETs JFET N-CH 25V 6MA
Lowest to $11.2613

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,770 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess