Products specifications Report Issue?

Manufacturer NXP
Transistor Type Bipolar
Technology Si
Transistor Polarity PNP
Operating Frequency 4 GHz
Collector- Emitter Voltage VCEO Max 15 V
Emitter- Base Voltage VEBO 2 V
Continuous Collector Current 25 mA
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Configuration Single
Mounting Style SMD/SMT
Package / Case SOT-323
Packaging Reel
RF & Wireless RF Bipolar Transistors
Collector- Base Voltage VCBO 20 V
DC Current Gain hFE Max 20
Height 1 mm
Length 2.2 mm
Type RF Bipolar Small Signal
Width 1.35 mm
Brand NXP Semiconductors
Gain Bandwidth Product fT 4000 MHz
Maximum DC Collector Current 25 mA
Pd - Power Dissipation 300 mW
Product Type RF Bipolar Transistors
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BFT92W,115 CAD Model

Description

BFT92W,115 from NXP / Nexperia is a transistor intended for use in signal amplification and switching functions across compact electronic designs. Engineers typically evaluate parts in this category for RF, high-frequency, interface, and general small-signal circuit stages where stable performance, board-space efficiency, and broad sourcing visibility matter. In commercial, industrial, and communications-related designs, this device may be considered for front-end signal paths, driver stages, or supporting analog circuitry, depending on the official datasheet limits and package details. Because the provided lifecycle status is unknown, design teams should treat long-term supply planning carefully and confirm current manufacturer status before locking it into new production. RoHS compliance information is not available from the provided input, so environmental compliance should also be verified directly through the manufacturer datasheet, product page, or compliance declaration. For buyers and engineers, BFT92W,115 is best positioned as a candidate component that requires current documentation review before design release or volume procurement.

You May Also Be Interested in

Nexperia USA Inc.
MOSFETs 30 V, 230 mA P-channel Trench MOSFET
Lowest to $0.3435
ECAD model for NX3008PBKV,115
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $10.3410
ECAD model for BFS17SH6327
STMicroelectronics
TRIAC ALTERNSTR 1.2KV 25A TO220
Lowest to $4.7335
ECAD model for T2550-12T
Texas Instruments
JFET N-CH 40V 50MA SC70-5
Lowest to $2.5713
ECAD model for JFE150DCKT
Toshiba Semiconductor and Storage
Darlington Transistors 8ch 500mA 50V 2.7k Ohm 5V -40/85
Lowest to $7.1279
ECAD model for ULN2803AFWG(C,ELHA)
Toshiba Semiconductor and Storage
MOSFETs LowON Res MOSFET ID=4A VDSS=20V
Lowest to $0.2955
ECAD model for SSM3K345RLF
Infineon Technologies
MOSFETs P-Ch -60V -1.17A SOT-223-3
Lowest to $0.4825
ECAD model for BSP315PH6327
Nexperia USA Inc.
MOSFETs 30 V, single N-channel Trench MOSFET
Lowest to $0.0228
ECAD model for NX3008NBK,215
Infineon Technologies
MOSFETs N-Ch 40V 49A TDSON-8 OptiMOS 3
Lowest to $0.1764
ECAD model for BSC093N04LSG

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8486 $51.2748
43+ $2.3373 $100.5039
67+ $2.2643 $151.7081
92+ $2.1913 $201.5996
119+ $2.1182 $252.0658
158+ $1.8991 $300.0578
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention