EN
  • EN
  • DE

BUK7J1R0-40HX

Part No BUK7J1R0-40HX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description BUK7J1R0-40H/SOT1023/4 LEADS / 220A (Tc)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Nexperia USA Inc.
Package Tape & Reel (TR)
Current - Continuous Drain (Id) @ 25°C 220A (Tc)
Base Product Number BUK7J1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 934660371115
Standard Package 1,500
Win Source Part Number 1165455-BUK7J1R0-40HX
Ultra Librarian 3D Model Ultra Librarian BUK7J1R0-40HX CAD Model

Description

The BUK7J1R0-40HX is a transistor FET type MOSFET designed for discrete semiconductor products.

  • Package: Tape and reel
  • Standard Package: 1,500
  • Technology: Unspecified
  • FET Feature: Unspecified
  • Continuous Drain Current (Id): 220A (Tc)
  • Rds On (Max) @ Id, Vgs: -
  • Vgs(th) (Max) @ Id: -
  • Power Dissipation (Max): Unspecified
  • Mounting Type: Unspecified
  • Package/Case: Unspecified
  • Supplier Device Package: Unspecified
  • Drive Voltage (Max Rds On, Min Rds On): -
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9763 $53.6965
125+ $0.8011 $100.1375
195+ $0.7761 $151.3395
270+ $0.7510 $202.7700
345+ $0.7260 $250.4700
465+ $0.6509 $302.6685
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess