EN
  • EN
  • DE

74LVT245BQ,115

Part No 74LVT245BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20DHVQFN / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DHVQFN (4.5x2.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series 74LVT
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-DHVQFN (4.5x2.5)
Base Product Number 74LVT245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74LVT245BQ-G,74LVT245BQ-G-ND,568-9385-6-ND,568-9385-2-ND,935285604115,568-9385-1-ND,1727-7059-6,2156-74LVT245BQ,115-NEX,NEXNXP74LVT245BQ,115,1727-7059-2,74LVT245BQ115,568-9385-2,74LVT245BQ,115-ND,568-9385-1,568-9385-6,1727-7059-1
Standard Package 3,000
Win Source Part Number 1040632-74LVT245BQ,115
Ultra Librarian 3D Model Ultra Librarian 74LVT245BQ,115 CAD Model

Description

The 74LVT245BQ,115 is an octal transceiver with 3-state outputs manufactured by Nexperia. This device is part of the Low Voltage Technology (LVT) family, designed for high-speed, low-voltage data transmission. It features eight bidirectional channels and is commonly used for interfacing memory, buffering data buses, and isolating sections of a system to improve performance and reduce noise. The 3-state outputs allow for multiple devices to share a common bus without contention.

Applications:

  • Memory Interfacing: Facilitating communication between memory and processor.
  • Data Bus Buffering: Amplifying and isolating data signals on a bus.
  • Bidirectional Data Transfer: Enabling data flow in both directions between two systems.
  • Bus Isolation: Disconnecting sections of a bus for testing or reconfiguration.
  • Peripheral Interfacing: Connecting peripherals to a central processing unit.

Features:

  • Octal Transceiver: Provides eight bidirectional channels for data transfer.
  • 3-State Outputs: Allows outputs to be disabled for bus sharing and isolation.
  • Low Voltage Operation: Operates at 3.3V, suitable for low-power systems.
  • High-Speed Performance: Minimizes propagation delay for fast data transfer.
  • Direction Control Input (DIR): Determines the direction of data flow.

Benefits:

  • Efficient Data Transfer: Enables fast and reliable data communication.
  • Flexible Bus Management: 3-state outputs simplify bus sharing and isolation.
  • Improved Signal Integrity: Buffers signals to reduce noise and distortion.
  • Versatile Operation: Can be used in a variety of bidirectional data transfer applications.
  • Reduced System Noise: Low noise characteristics minimize interference.

Additional Details:

The 74LVT245BQ,115 is available in a DHVQFN package, making it suitable for high-density surface mount assembly. It is Pb-free and RoHS compliant, adhering to environmental regulations. The direction control input (DIR) determines the direction of data flow. When DIR is high, data flows from A to B; when DIR is low, data flows from B to A. The output enable input (OE) controls the output state. When OE is low, the outputs are enabled; when OE is high, the outputs are in a high-impedance state. This device offers a combination of high speed, low voltage, and bidirectional capability, making it ideal for a wide range of data communication applications.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Lowest to $1.4079
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1586 $57.8890
890+ $0.1302 $115.8780
1,375+ $0.1261 $173.3875
1,895+ $0.1221 $231.3795
2,450+ $0.1180 $289.1000
3,280+ $0.1058 $347.0240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 235,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess