EN
  • EN
  • DE

74HC423D,653

Part No 74HC423D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 20NS 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Nexperia USA Inc.
Series 74HC
Package Tape & Reel
Product Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 20 ns
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number 74HC423
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371346-74HC423D,653
Ultra Librarian 3D Model Ultra Librarian 74HC423D,653 CAD Model

Description

The 74HC423D,653 is a monostable multivibrator integrated circuit manufactured by Nexperia USA Inc.

  • IC Category: Logic Multivibrators
  • Operating Temperature Range: -40°C to 125°C
  • Voltage Supply Range: 2V to 6V
  • Number of Circuits: Two
  • Propagation Delay: 20ns
  • Output Current: 5.2mA
  • Schmitt Trigger Input: No
  • Package: 16-SOIC
  • Packaging: Tape and Reel

You May Also Be Interested in

Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4509 $51.8535
275+ $0.3700 $101.7500
420+ $0.3584 $150.5280
580+ $0.3469 $201.2020
750+ $0.3353 $251.4750
1,000+ $0.3006 $300.6000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 902 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess