EN
  • EN
  • DE

74HC164BQ,115

Part No 74HC164BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT DHVQFN14
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-DHVQFN (2.5x3)
Win Source Part Number 1008253-74HC164BQ,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC164BQ,115 CAD Model

Description

The 74HC164BQ,115 from Nexperia USA Inc. is an active shift register integrated circuit.

  • Type: Serial to Parallel Converter
  • Output Type: Push-Pull
  • Elements: One
  • Bits per Element: Eight
  • Supply Voltage: 2 V to 6 V
  • Temperature Range: -40°C to 125°C
  • Package: 14-DHVQFN (2.5x3)
  • Mounting: SMD

You May Also Be Interested in

Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
Advanced Micro Devices
BUS INTERFACE REGISTERS
Lowest to $13.7950
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9250 $52.6500
42+ $2.4000 $100.8000
65+ $2.3250 $151.1250
89+ $2.2500 $200.2500
115+ $2.1750 $250.1250
154+ $1.9500 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,730 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess