Products specifications

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Advanced Micro Devices
Package Bulk
Product Status Obsolete
Logic Type Register, D-Type
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 9
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Base Product Number AM29923
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 48888-AM29923ADC
Ultra Librarian 3D Model Ultra Librarian AM29923ADC CAD Model

Description

AM29923ADC Description

The AM29923ADC is a cutting-edge analog-to-digital converter, designed to facilitate high-precision data conversion in numerous applications. It is renowned for its accuracy and fast processing capabilities.

  • Signal processing in communication systems
  • Data acquisition systems
  • Automotive sensor interfacing

Features and Benefits

  • High precision, offering reliable data conversion
  • Fast conversion rates, reducing data processing time
  • Versatility in handling a wide range of input signals
  • Optimal integration with modern digital systems

This ADC is perfect for any application that demands high accuracy and speed in signal conversion, serving a wide array of electronic and communication devices.

You May Also Be Interested in

Texas Instruments
PARALLEL-LOAD 8-BIT SHIFT REGISTERS
Lowest to $0.7646
ECAD model for SN74LS165ANSR
ON Semiconductor
IC SHIFT REGISTER DL 4BIT 16SOIC
Lowest to $0.7257
ECAD model for MC14015BDG
Microchip Technology
IC 32BIT SRL CMOS 80V 44PLCC / Serial/Parallel Converter
Need more? Email Us
ECAD model for HV5408PJ-B-G
ON Semiconductor
IC REGISTER SHIFT/STORE 16-SOIC
Lowest to $0.3532
ECAD model for MC74HC4094ADR2G
Nexperia USA Inc.
IC SHIFT/STORE REGISTER 16SSOP / Shift Register/Latch Single 8-Bit Serial to Serial/Parallel 16-Pin SSOP T/R
Lowest to $0.2132
ECAD model for HEF4094BTS,118
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin TSSOP T/R
Lowest to $0.2654
ECAD model for SN74LV165APWT
ON Semiconductor
IC SHIFT REGISTER 8STAGE 16-DIP
Lowest to $0.4038
ECAD model for MC14094BCP
ON Semiconductor
IC SHIFT REGISTER 1-64BIT 16DIP
Lowest to $7.6187
ECAD model for MC14557BCP
Toshiba Semiconductor and Storage
Lowest to $0.1454
ECAD model for TC74VHC595FK-ELK

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention