EN
  • EN
  • DE

74AVC4T245GU,115

Part No 74AVC4T245GU,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description TXRX 4BIT DUAL 3STATE 16-XQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 2
Voltage - VCCA 0.8V to 3.6V
Voltage - VCCB 0.8V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-XQFN (1.8x2.6)
Win Source Part Number 1007851-74AVC4T245GU,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AVC4T245GU,115 CAD Model

Description

The 74AVC4T245GU,115 is a voltage level translator that is designed for use in various electronic circuits.

  • Manufacturer: Nexperia USA Inc.
  • Type: Voltage Level Translator
  • Packaging: Reel - TR
  • Circuits: 2
  • Mounting: SMD (SMT)
  • Output Type: Tri-State, Non-Inverted
  • Data Rate: 380Mbps
  • Direction: Bidirectional
  • Channels Per Circuit: 2
  • VCCA Voltage Range: 0.8V to 3.6V
  • VCCB Voltage Range: 0.8V to 3.6V
  • Supply and Demand: Balance

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7713 $50.1345
160+ $0.6329 $101.2640
245+ $0.6131 $150.2095
340+ $0.5933 $201.7220
440+ $0.5735 $252.3400
585+ $0.5142 $300.8070
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,260 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess