EN
  • EN
  • DE

74AVC1T45GM-Q100H

Part No 74AVC1T45GM-Q100H
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps 6-XSON, SOT1202 (1x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74AVC
Package Tape & Reel
Product Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 0.8 V ~ 3.6 V
Voltage - VCCB 0.8 V ~ 3.6 V
Input Signal -
Output Signal -
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Features -
Mounting Type Surface Mount
Package / Case 6-XFDFN
Supplier Device Package 6-XSON, SOT1202 (1x1)
Base Product Number 74AVC1T45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355220-74AVC1T45GM-Q100H
Ultra Librarian 3D Model Ultra Librarian 74AVC1T45GM-Q100H CAD Model

Description

The 1355220-74AVC1T45GM-Q100H is an integrated circuit (IC) logic translator from Nexperia USA Inc.. It is part of the 74AVC series and is designed for automotive applications.

  • Series: 74AVC
  • Package: Tape and Reel
  • Market Status: Active
  • Output Type: Tri-State, Non-Inverted
  • Data Rate: 500Mbps
  • Circuits: 1
  • Channels: Bidirectional
  • VCCA Voltage: 0.8V to 3.6V
  • VCCB Voltage: 0.8V to 3.6V
  • RoHS Compliant: Yes
  • REACH: Unaffected

You May Also Be Interested in

Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2860 $58.6300
495+ $0.2347 $116.1765
765+ $0.2275 $174.0375
1,050+ $0.2201 $231.1050
1,360+ $0.2128 $289.4080
1,820+ $0.1907 $347.0740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,147 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess