EN
  • EN
  • DE

74AHC1G14GW-Q100,1

Part No 74AHC1G14GW-Q100,1
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC SCHMITT TRIGGER INV 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9 V to 1.65 V
Logic Level - High 2.2 V to 3.85 V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSSOP
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1007469-74AHC1G14GW-Q100,1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHC1G14GW-Q100,1 CAD Model

Description

The Nexperia USA Inc. 74AHC1G14GW-Q100 is an inverter logic IC with a Schmitt trigger feature.

  • Circuits: 1
  • Inputs: 1
  • Output Current (High/Low): 8mA
  • Propagation Delay: 10.6ns @ 5V, 50pF
  • Quiescent Current: 1μA
  • Logic Level Low: 0.9V to 1.65V
  • Logic Level High: 2.2V to 3.85V
  • Temperature Range: -40°C to 125°C
  • Package: 5-TSSOP
  • Operating Supply Voltage: 2V to 5.5V

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Lowest to $0.1126

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2322 $51.0840
525+ $0.1905 $100.0125
815+ $0.1846 $150.4490
1,120+ $0.1786 $200.0320
1,450+ $0.1727 $250.4150
1,940+ $0.1548 $300.3120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,220 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess