EN
  • EN
  • DE

M0216MD-162MDBR2-J

Part No M0216MD-162MDBR2-J
Manufacturer Newhaven
Catalog Display Modules - Vacuum Fluorescent (VFD)
Description MODULE VF CHAR 2X16 9.22MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Outline L x W x H 122.00mm x 44.00mm x 20.00mm
Display Format 16 x 2
Display Type Character
Format 5 x 7 CURS
Voltage - Supply 5V
Character Size 9.22mm H x 3.85mm W
Interface Parallel/Serial
Controller Type PT6314
Temperature Range - Operating -40°C ~ 85°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1565831-M0216MD-162MDBR2-J
Ultra Librarian 3D Model Ultra Librarian M0216MD-162MDBR2-J CAD Model

Description

N

You May Also Be Interested in

Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 140X16
Need more? Email Us
Noritake Company Inc.
MODULE VF DISPLAY 40X2 5MM CHAR
Need more? Email Us
Noritake Company Inc.
VFD GRAPHIC DISPLAY 256X128
Need more? Email Us
Noritake Company Inc.
VFD CHARACTER 16X2 8MM / Vacuum Fluorescent Display (VFD) 16 x 2 Character 5V Parallel/Serial 122.00mm x 44.00mm x 10.70mm
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 112X16
Need more? Email Us
Noritake Company Inc.
MODULE VF DISPLY 16X2 4.8MM CHAR / Vacuum Fluorescent Display (VFD) 16 x 2 Character 5V Parallel 80.00mm x 36.00mm x 8.50mm
Need more? Email Us
Noritake Company Inc.
MODULE VF DISPLAY 40X4 EXT TEMP
Need more? Email Us
Newhaven
MODULE VF CHAR 2X20 5.34MM
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 140X16 / Vacuum Fluorescent Display (VFD) 20 x 2 Graphic 5V Parallel/Serial 116.00mm x 37.00mm x 10.40mm
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess